ROHM Semiconductor USA, LLC Capacitive Touch Sensor, -20 To 85Deg C; Ic Interface Type Rohm BU21077MUV-E2

Description
CAPACITIVE TOUCH SENSOR, -20 TO 85DEG C; IC Interface Type:I2C; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:VQFN; No. of Pins:20Pins; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE TOUCH SENSOR, -20 TO 85DEG C; IC Interface Type:I2C; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:VQFN; No. of Pins:20Pins; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensor, -20 To 85Deg C; Ic Interface Type Rohm - 95AC1107 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, -20 To 85Deg C; Ic Interface Type Rohm
95AC1107
Capacitive Touch Sensor, -20 To 85Deg C; Ic Interface Type Rohm 95AC1107
CAPACITIVE TOUCH SENSOR, -20 TO 85DEG C; IC Interface Type:I2C; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:VQFN; No. of Pins:20Pins; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, -20 TO 85DEG C; IC Interface Type:I2C; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Sensor Case Style:VQFN; No. of Pins:20Pins; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Screen Sensors
Product Number 95AC1107
Product Name Capacitive Touch Sensor, -20 To 85Deg C; Ic Interface Type Rohm
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20140-SX21 - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details