Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface VQFN020V4040
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913710-BU21029MUV-E2
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Touchscreen Controller 4 Wire Resistive 12 b I²C Interface VQFN020V4040
Package: Reel - TR
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BU21029
Categories: Integrated Circuits (ICs)
Case / Package: VQFN020V4040
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU21029MUV-E2DKR, BU21029MUV-E2TR, BU21029MUV-E2CT
IC SCREEN CON 12BIT VQFN020V4040 Product overview: BU21029MUV-E2 from ROHM Semiconductor is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-BU21029MUV-E2 can be used for catalog matching and distributor lookup.
TOUCH SCREEN CONTROLLER, 12BIT, VQFN-20; IC Interface Type:I2C, Serial; Resolution (Bits):12bit; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Controller IC Case Style:VQFN; No. of Pins:20Pins; Product Range:-; Automotive RoHS Compliant: Yes
IC SCREEN CON 12BIT VQFN020V4040
Touchscreen Controller 4 Wire Resistive 12 b I²C Interface VQFN020V4040
IC SCREEN CON 12BIT VQFN020V4040
Touch Screen Controllers Res Type 1.65-3.6V I2C VQFN020V4040
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | BU21029MUV-E2TR-ND | 913710-BU21029MUV-E2 | 775-BU21029MUV-E2 | 15AC6393 | BU21029MUV-E2 | BU21029MUV-E2 | BU21029MUV-E2 | BU21029MUV-E2 |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - BU21029MUV-E2 | 12BIT Touch Screen Controller | Touch Screen Controller, 12Bit, Vqfn-20; Ic Interface Type Rohm | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts |