ROHM Semiconductor USA, LLC 12BIT Touch Screen Controller BU21029GUL-E2

Description
IC SCREEN CNTRL 12BIT 16VCSP50L2 Product overview: BU21029GUL-E2 from ROHM Semiconductor is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-BU21029GUL-E2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SCREEN CNTRL 12BIT 16VCSP50L2 Product overview: BU21029GUL-E2 from ROHM Semiconductor is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-BU21029GUL-E2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BU21029GUL-E2 is a 4-wire resistive touch screen controller designed to facilitate single and dual touch detection. It features a 12-bit resolution and operates on a single supply voltage ranging from 1.65V to 3.60V. The device includes an I2C-like interface for communication with a host processor, allowing for flexible control modes. Key specifications include a standby current of 1.0 µA (maximum), sleep current of 100 µA (typical), and operating current of 0.8 mA (typical). The controller is equipped with a built-in power-on reset circuit and an auto power down feature to minimize power consumption when not in use. It is suitable for applications in portable information devices, audio-visual equipment, and PCs with touch screen interfaces. The package size is 2.00 mm x 2.00 mm x 0.55 mm, making it compact for integration into various devices.

Datasheet Summary
Powered by GS/AI

The BU21029GUL-E2 is a 4-wire resistive touch screen controller designed to facilitate single and dual touch detection. It features a 12-bit resolution and operates on a single supply voltage ranging from 1.65V to 3.60V. The device includes an I2C-like interface for communication with a host processor, allowing for flexible control modes. Key specifications include a standby current of 1.0 µA (maximum), sleep current of 100 µA (typical), and operating current of 0.8 mA (typical). The controller is equipped with a built-in power-on reset circuit and an auto power down feature to minimize power consumption when not in use. It is suitable for applications in portable information devices, audio-visual equipment, and PCs with touch screen interfaces. The package size is 2.00 mm x 2.00 mm x 0.55 mm, making it compact for integration into various devices.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12BIT Touch Screen Controller
775-BU21029GUL-E2
12BIT Touch Screen Controller 775-BU21029GUL-E2
IC SCREEN CNTRL 12BIT 16VCSP50L2 Product overview: BU21029GUL-E2 from ROHM Semiconductor is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-BU21029GUL-E2 can be used for catalog matching and distributor lookup.

IC SCREEN CNTRL 12BIT 16VCSP50L2 Product overview: BU21029GUL-E2 from ROHM Semiconductor is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-BU21029GUL-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Touch Screen Controllers - BU21029GUL-E2 - 864906-BU21029GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - BU21029GUL-E2
864906-BU21029GUL-E2
Data Acquisition - Data Acquisition - Touch Screen Controllers - BU21029GUL-E2 864906-BU21029GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864906-BU21029GUL-E2 Operating Temperature Range: -20°C ~ 85°C Features: Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 16-VCSP50L2 (2x2) Package: Reel - TR Package: 16-UFBGA, CSPBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: BU21029 Categories: Integrated Circuits (ICs) Case / Package: 16-VCSP50L2 (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BU21029GUL-E2CT, BU21029GUL-E2TR, BU21029GUL-E2DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864906-BU21029GUL-E2
Operating Temperature Range: -20°C ~ 85°C
Features: Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 16-VCSP50L2 (2x2)
Package: Reel - TR
Package: 16-UFBGA, CSPBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BU21029
Categories: Integrated Circuits (ICs)
Case / Package: 16-VCSP50L2 (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU21029GUL-E2CT, BU21029GUL-E2TR, BU21029GUL-E2DKR

Buy Now Datasheet
Touch Screen Controllers - BU21029GUL-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
BU21029GUL-E2TR-ND
Touch Screen Controllers BU21029GUL-E2TR-ND
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 16-VCSP50L2 (2x2)

Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 16-VCSP50L2 (2x2)

Buy Now Datasheet
Data Acquisition - Touch Screen Controllers - BU21029GUL-E2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
BU21029GUL-E2
Data Acquisition - Touch Screen Controllers BU21029GUL-E2
IC SCREEN CNTRL 12BIT 16VCSP50L2

IC SCREEN CNTRL 12BIT 16VCSP50L2

Supplier's Site Datasheet
Touch Screen Controller, 12Bit, Bga-16; Ic Interface Type Rohm - 15AC6392 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Controller, 12Bit, Bga-16; Ic Interface Type Rohm
15AC6392
Touch Screen Controller, 12Bit, Bga-16; Ic Interface Type Rohm 15AC6392
TOUCH SCREEN CONTROLLER, 12BIT, BGA-16; IC Interface Type:I2C, Serial; Resolution (Bits):12bit; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Controller IC Case Style:BGA; No. of Pins:16Pins; Product Range:-; Automotive RoHS Compliant: Yes

TOUCH SCREEN CONTROLLER, 12BIT, BGA-16; IC Interface Type:I2C, Serial; Resolution (Bits):12bit; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Controller IC Case Style:BGA; No. of Pins:16Pins; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Touch Screen Controllers - BU21029GUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
BU21029GUL-E2
Touch Screen Controllers BU21029GUL-E2
Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 16-VCSP50L2 (2x2)

Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 16-VCSP50L2 (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
Touch Screen Controllers
BU21029GUL-E2
Touch Screen Controllers BU21029GUL-E2
Touch Screen Controllers Res Type 1.65-3.6V I2C VCSP50L2

Touch Screen Controllers Res Type 1.65-3.6V I2C VCSP50L2

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - BU21029GUL-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
BU21029GUL-E2
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers BU21029GUL-E2
IC SCREEN CNTRL 12BIT 16VCSP50L2

IC SCREEN CNTRL 12BIT 16VCSP50L2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 775-BU21029GUL-E2 864906-BU21029GUL-E2 BU21029GUL-E2TR-ND BU21029GUL-E2 15AC6392 BU21029GUL-E2 BU21029GUL-E2 BU21029GUL-E2
Product Name 12BIT Touch Screen Controller Data Acquisition - Data Acquisition - Touch Screen Controllers - BU21029GUL-E2 Touch Screen Controllers Data Acquisition - Touch Screen Controllers Touch Screen Controller, 12Bit, Bga-16; Ic Interface Type Rohm Touch Screen Controllers Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Type Resistive Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products