Touchscreen Controller, 4 Wire Resistive 12 b Serial Interface VQFN020V4040
IC SCREEN CON 12BIT VQFN020V4040
IC SCREEN CON 12BIT VQFN020V4040
Touchscreen Controller 4 Wire Resistive 12 b Serial Interface VQFN020V4040
TOUCH SCREEN CONTR, 12BIT, VQFN-20; IC Interface Type:Serial; Resolution (Bits):12bit; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Controller IC Case Style:VQFN; No. of Pins:20Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Touch Screen Controllers 4-Wire Res 1.65-3.6V I2C VQFN020V4040
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | BU21026MUV-E2TR-ND | BU21026MUV-E2 | BU21026MUV-E2 | BU21026MUV-E2 | 15AC6391 | BU21026MUV-E2 |
| Product Name | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Contr, 12Bit, Vqfn-20; Ic Interface Type Rohm | Touch Screen Controllers |
| Supply Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts |