ROHM Semiconductor USA, LLC Touch Screen Controllers BU21025GUL-E2

Description
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 12-VCSP50L2 (2x1.5)
Request a Quote Datasheet
Description
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 12-VCSP50L2 (2x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controllers - BU21025GUL-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
BU21025GUL-E2TR-ND
Touch Screen Controllers BU21025GUL-E2TR-ND
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 12-VCSP50L2 (2x1.5)

Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 12-VCSP50L2 (2x1.5)

Buy Now Datasheet
Data Acquisition - Touch Screen Controllers - BU21025GUL-E2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
BU21025GUL-E2
Data Acquisition - Touch Screen Controllers BU21025GUL-E2
IC SCREEN CNTRL 12BIT 12VCSP50L2

IC SCREEN CNTRL 12BIT 12VCSP50L2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - BU21025GUL-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
BU21025GUL-E2
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers BU21025GUL-E2
IC SCREEN CNTRL 12BIT 12VCSP50L2

IC SCREEN CNTRL 12BIT 12VCSP50L2

Supplier's Site
Touch Screen Controllers - BU21025GUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
BU21025GUL-E2
Touch Screen Controllers BU21025GUL-E2
Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 12-VCSP50L2 (2x1.5)

Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 12-VCSP50L2 (2x1.5)

Buy Now Datasheet
Touch Screen Contr, 12Bit, Bga-12; Ic Interface Type Rohm - 15AC6390 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Contr, 12Bit, Bga-12; Ic Interface Type Rohm
15AC6390
Touch Screen Contr, 12Bit, Bga-12; Ic Interface Type Rohm 15AC6390
TOUCH SCREEN CONTR, 12BIT, BGA-12; IC Interface Type:Serial; Resolution (Bits):12bit; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Controller IC Case Style:BGA; No. of Pins:12Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

TOUCH SCREEN CONTR, 12BIT, BGA-12; IC Interface Type:Serial; Resolution (Bits):12bit; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Controller IC Case Style:BGA; No. of Pins:12Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Touch Screen Controllers
BU21025GUL-E2
Touch Screen Controllers BU21025GUL-E2
Touch Screen Controllers Res Type 1.65-3.6V Serial VCSP50L2

Touch Screen Controllers Res Type 1.65-3.6V Serial VCSP50L2

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number BU21025GUL-E2TR-ND BU21025GUL-E2 BU21025GUL-E2 BU21025GUL-E2 15AC6390 BU21025GUL-E2
Product Name Touch Screen Controllers Data Acquisition - Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controllers Touch Screen Contr, 12Bit, Bga-12; Ic Interface Type Rohm Touch Screen Controllers
Supply Voltage 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - LM8300IMT9B/NOPB - Lingto Electronic Limited
Specs
Interface UART; UART
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details