IC SCREEN CNTRL 8BIT 28QFN Product overview: BU21023MUV-E2 from ROHM Semiconductor is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 8-bit, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-BU21023MUV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024963-BU21023MUV-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 8 b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 28-QFN
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 4mA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Touchscreen Controller, 4 Wire Resistive 8 b I²C, Serial, SPI Interface 28-QFN
Touch Screen Controllers Res Type 2.7-3.6V I2C/SPI VQFN028V5050
Touchscreen Controller 4 Wire Resistive 8 b I²C, Serial, SPI Interface 28-QFN
IC SCREEN CNTRL 8BIT 28QFN
IC SCREEN CNTRL 8BIT 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-BU21023MUV-E2 | 1024963-BU21023MUV-E2 | BU21023MUV-E2TR-ND | BU21023MUV-E2 | BU21023MUV-E2 | BU21023MUV-E2 | BU21023MUV-E2 |
| Product Name | 8-bit 8BIT Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - BU21023MUV-E2 | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |