LAPIS Semiconductor Touch Screen Controllers BU21023GUL-E2

Description
Touchscreen Controller, 4 Wire Resistive 8 b I²C, Serial, SPI Interface 24-VCSP50L2 (2.6x2.6)
Request a Quote Datasheet
Description
Touchscreen Controller, 4 Wire Resistive 8 b I²C, Serial, SPI Interface 24-VCSP50L2 (2.6x2.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controllers - BU21023GUL-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
BU21023GUL-E2TR-ND
Touch Screen Controllers BU21023GUL-E2TR-ND
Touchscreen Controller, 4 Wire Resistive 8 b I²C, Serial, SPI Interface 24-VCSP50L2 (2.6x2.6)

Touchscreen Controller, 4 Wire Resistive 8 b I²C, Serial, SPI Interface 24-VCSP50L2 (2.6x2.6)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Touch Screen Controllers - BU21023GUL-E2 - 012244-BU21023GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - BU21023GUL-E2
012244-BU21023GUL-E2
Data Acquisition - Data Acquisition - Touch Screen Controllers - BU21023GUL-E2 012244-BU21023GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012244-BU21023GUL-E2 Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 8 b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 24-VCSP50L2 (2.6x2.6) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 4mA Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012244-BU21023GUL-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 8 b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 24-VCSP50L2 (2.6x2.6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 4mA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Touch Screen Controller
775-BU21023GUL-E2
8-bit 8BIT Touch Screen Controller 775-BU21023GUL-E2
IC SCREEN CNTRL 8BIT 24VCSP50L2 Product overview: BU21023GUL-E2 from ROHM Semiconductor is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 8-bit, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-BU21023GUL-E2 can be used for catalog matching and distributor lookup.

IC SCREEN CNTRL 8BIT 24VCSP50L2 Product overview: BU21023GUL-E2 from ROHM Semiconductor is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 8-bit, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-BU21023GUL-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Touch Screen Controllers - BU21023GUL-E2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
BU21023GUL-E2
Data Acquisition - Touch Screen Controllers BU21023GUL-E2
IC SCREEN CNTRL 8BIT 24VCSP50L2

IC SCREEN CNTRL 8BIT 24VCSP50L2

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
BU21023GUL-E2
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers BU21023GUL-E2
IC SCREEN CNTRL 8BIT 24VCSP50L2

IC SCREEN CNTRL 8BIT 24VCSP50L2

Supplier's Site
Sheung Wan, Hong Kong
Touch Screen Controllers
BU21023GUL-E2
Touch Screen Controllers BU21023GUL-E2
Touch Screen Controllers Res Type 2.7-3.6V I2C/SPI VCSP50L2

Touch Screen Controllers Res Type 2.7-3.6V I2C/SPI VCSP50L2

Buy Now Datasheet
Touch Screen Controllers - BU21023GUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
BU21023GUL-E2
Touch Screen Controllers BU21023GUL-E2
Touchscreen Controller 4 Wire Resistive 8 b I²C, Serial, SPI Interface 24-VCSP50L2 (2.6x2.6)

Touchscreen Controller 4 Wire Resistive 8 b I²C, Serial, SPI Interface 24-VCSP50L2 (2.6x2.6)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number BU21023GUL-E2TR-ND 012244-BU21023GUL-E2 775-BU21023GUL-E2 BU21023GUL-E2 BU21023GUL-E2 BU21023GUL-E2 BU21023GUL-E2
Product Name Touch Screen Controllers Data Acquisition - Data Acquisition - Touch Screen Controllers - BU21023GUL-E2 8-bit 8BIT Touch Screen Controller Data Acquisition - Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details