ROHM Semiconductor USA, LLC Touch Screen Controllers BU21021GUL-E2

Description
Touchscreen Controller, 4 Wire Resistive 12 b I²C, SPI Interface 24-VCSP50L2 (2.6x2.6)
Request a Quote Datasheet
Description
Touchscreen Controller, 4 Wire Resistive 12 b I²C, SPI Interface 24-VCSP50L2 (2.6x2.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controllers - BU21021GUL-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
BU21021GUL-E2TR-ND
Touch Screen Controllers BU21021GUL-E2TR-ND
Touchscreen Controller, 4 Wire Resistive 12 b I²C, SPI Interface 24-VCSP50L2 (2.6x2.6)

Touchscreen Controller, 4 Wire Resistive 12 b I²C, SPI Interface 24-VCSP50L2 (2.6x2.6)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Touch Screen Controllers - BU21021GUL-E2 - 012243-BU21021GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - BU21021GUL-E2
012243-BU21021GUL-E2
Data Acquisition - Data Acquisition - Touch Screen Controllers - BU21021GUL-E2 012243-BU21021GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012243-BU21021GUL-E2 Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 24-VCSP50L2 (2.6x2.6) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 120μA Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012243-BU21021GUL-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 24-VCSP50L2 (2.6x2.6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 120μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12BIT Touch Screen Controller
775-BU21021GUL-E2
12BIT Touch Screen Controller 775-BU21021GUL-E2
IC SCREEN CNTRL 12BIT 24VCSP50L2 Product overview: BU21021GUL-E2 from ROHM Semiconductor is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-BU21021GUL-E2 can be used for catalog matching and distributor lookup.

IC SCREEN CNTRL 12BIT 24VCSP50L2 Product overview: BU21021GUL-E2 from ROHM Semiconductor is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-BU21021GUL-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - BU21021GUL-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
BU21021GUL-E2
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers BU21021GUL-E2
IC SCREEN CNTRL 12BIT 24VCSP50L2

IC SCREEN CNTRL 12BIT 24VCSP50L2

Supplier's Site
Touch Screen Contr, 12Bit, Bga-24; Ic Interface Type Rohm - 15AC6388 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Contr, 12Bit, Bga-24; Ic Interface Type Rohm
15AC6388
Touch Screen Contr, 12Bit, Bga-24; Ic Interface Type Rohm 15AC6388
TOUCH SCREEN CONTR, 12BIT, BGA-24; IC Interface Type:Serial, SPI; Resolution (Bits):12bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Controller IC Case Style:BGA; No. of Pins:24Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

TOUCH SCREEN CONTR, 12BIT, BGA-24; IC Interface Type:Serial, SPI; Resolution (Bits):12bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Controller IC Case Style:BGA; No. of Pins:24Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Touch Screen Controllers
BU21021GUL-E2
Touch Screen Controllers BU21021GUL-E2
Touch Screen Controllers Res Type 2.7-3.6V I2C/SPI VCSP50L2

Touch Screen Controllers Res Type 2.7-3.6V I2C/SPI VCSP50L2

Buy Now Datasheet
Touch Screen Controllers - BU21021GUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
BU21021GUL-E2
Touch Screen Controllers BU21021GUL-E2
Touchscreen Controller 4 Wire Resistive 12 b I²C, SPI Interface 24-VCSP50L2 (2.6x2.6)

Touchscreen Controller 4 Wire Resistive 12 b I²C, SPI Interface 24-VCSP50L2 (2.6x2.6)

Buy Now Datasheet
Data Acquisition - Touch Screen Controllers - BU21021GUL-E2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
BU21021GUL-E2
Data Acquisition - Touch Screen Controllers BU21021GUL-E2
IC SCREEN CNTRL 12BIT 24VCSP50L2

IC SCREEN CNTRL 12BIT 24VCSP50L2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number BU21021GUL-E2TR-ND 012243-BU21021GUL-E2 775-BU21021GUL-E2 BU21021GUL-E2 15AC6388 BU21021GUL-E2 BU21021GUL-E2 BU21021GUL-E2
Product Name Touch Screen Controllers Data Acquisition - Data Acquisition - Touch Screen Controllers - BU21021GUL-E2 12BIT Touch Screen Controller Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Contr, 12Bit, Bga-24; Ic Interface Type Rohm Touch Screen Controllers Touch Screen Controllers Data Acquisition - Touch Screen Controllers
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - ADS7843E - Lingto Electronic Limited
Specs
Interface Serial; Serial
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Touch Screen Controllers - FTCSU548 - Quarktwin Technology Ltd.
Specs
Type Resistive
Wire Type 5 Wire; 5 Wire Resistive
Interface Serial; USB; Serial, USB
View Details
3 suppliers