ROHM Semiconductor USA, LLC Capacitive Touch Sensors, Proximity Sensor ICs - BU21009MUV-E2 BU21009MUV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 201578-BU21009MUV-E2 Packaging: Reel - TR Type: Slider Number of Inputs: Up to 16 Resolution: 10 b Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: VQFN032V5050 Supply Voltage - Operating: 2.5 V to 3.3 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 201578-BU21009MUV-E2 Packaging: Reel - TR Type: Slider Number of Inputs: Up to 16 Resolution: 10 b Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: VQFN032V5050 Supply Voltage - Operating: 2.5 V to 3.3 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - BU21009MUV-E2
201578-BU21009MUV-E2
Capacitive Touch Sensors, Proximity Sensor ICs - BU21009MUV-E2 201578-BU21009MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 201578-BU21009MUV-E2 Packaging: Reel - TR Type: Slider Number of Inputs: Up to 16 Resolution: 10 b Proximity Detection: No LED Driver Channels: Up to 8 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: VQFN032V5050 Supply Voltage - Operating: 2.5 V to 3.3 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 201578-BU21009MUV-E2
Packaging: Reel - TR
Type: Slider
Number of Inputs: Up to 16
Resolution: 10 b
Proximity Detection: No
LED Driver Channels: Up to 8
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: VQFN032V5050
Supply Voltage - Operating: 2.5 V to 3.3 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
BU21009MUV-E2
Interface - Sensor, Capacitive Touch BU21009MUV-E2
IC CAP SENSOR SWITCH 16CH 32VQFN

IC CAP SENSOR SWITCH 16CH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 201578-BU21009MUV-E2 BU21009MUV-E2
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - BU21009MUV-E2 Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20160-LDX2I - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details