The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm×
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm×
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BU1JTD2WNVX | BU1JTD2WNVX |
| Product Name | 200mA 1.85V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator | 1ch 200mA CMOS LDO Regulators |
| Package Type | Other; SSON004X1010 | Other; SSON004X1010 |
| Output Voltage | 1.85 volts | 1.85 volts |
| IOUT | 0.2000 amps | 0.2000 amps |