Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024961-BU1CTD2WNVX-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SSON004X1010
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.9V @ 200mA
Operating Supply Current: 60μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
IC REG LINEAR 1.25V 200MA 4SSON Product overview: BU1CTD2WNVX-TL from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU1CTD2WNVX-TL can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.25V 200MA 4SSON
IC REG LIN 1.25V 200MA 4SSON
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
IC REG LINEAR 1.25V 200MA 4SSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1024961-BU1CTD2WNVX-TL | 776-BU1CTD2WNVX-TL | BU1CTD2WNVX-TL | 687-BU1CTD2WNVX-TL | BU1CTD2WNVX-TL | BU1CTD2WNVX-TL |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BU1CTD2WNVX-TL | 1.25V 200MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | IC REG LIN 1.25V 200MA 4SSON | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SSON004X1010 | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection; Enable | Enable |