BU1CJA2MNVX-C is high-performance FULL CMOS regulator with 200mA 1.25V output, which is mounted on versatile package SSON004R1010 (1.00mm x 1.00 mm x 0.60mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 35μA. It is most appropriate for various applications such as power supplies for radar and camera of the automotive.
BU1CJA2MNVX-C is high-performance FULL CMOS regulator with 200mA 1.25V output, which is mounted on versatile package SSON004R1010 (1.00mm x 1.00 mm x 0.60mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 35mA. It is most appropriate for various applications such as power supplies for radar and camera of the automotive.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BU1CJA2MNVX-C | BU1CJA2MNVX-C |
| Product Name | 200mA 1.25V, Ultra-Small Package, High PSRR, High-Accuracy CMOS LDO Regulator for Automotive | Versatile Package FULL CMOS LDO Regulator |
| Package Type | Other; SSON004R1010 | Other; SSON004R1010 |
| Output Voltage | 1.25 volts | 1.25 volts |
| IOUT | 0.2000 amps | 0.2000 amps |