ROHM Semiconductor USA, LLC Versatile Package 500mA FULL CMOS LDO Regulator BU1ATH5WNVX

Description
BU1ATH5WNVX is high-performance FULL CMOS regulator with 500mA output, which is mounted on versatile package SSON004X1010 (1.00mm×1.00 mm×0.60mm). It has excellent ripple rejection, noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 10uA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.
Datasheet
Description
BU1ATH5WNVX is high-performance FULL CMOS regulator with 500mA output, which is mounted on versatile package SSON004X1010 (1.00mm×1.00 mm×0.60mm). It has excellent ripple rejection, noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 10uA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Versatile Package 500mA FULL CMOS LDO Regulator - BU1ATH5WNVX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Versatile Package 500mA FULL CMOS LDO Regulator
BU1ATH5WNVX
Versatile Package 500mA FULL CMOS LDO Regulator BU1ATH5WNVX
BU1ATH5WNVX is high-performance FULL CMOS regulator with 500mA output, which is mounted on versatile package SSON004X1010 (1.00mm×1.00 mm×0.60mm). It has excellent ripple rejection, noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 10uA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.

BU1ATH5WNVX is high-performance FULL CMOS regulator with 500mA output, which is mounted on versatile package SSON004X1010 (1.00mm×1.00 mm×0.60mm). It has excellent ripple rejection, noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 10uA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Linear Voltage Regulators
Product Number BU1ATH5WNVX
Product Name Versatile Package 500mA FULL CMOS LDO Regulator
Regulator Type Low Dropout
Package Type Other; SSON004X1010
Output Voltage 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CAT6220VP5I-GT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.3000 amps
View Details
Voltage Regulators - 8287555 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ25180YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LED Drivers - A8513KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details