ROHM Semiconductor USA, LLC High Ripple Rejection, Low Current Consumption, Versatile Package FULL CMOS LDO Regulator (500mA) BU1ATH5WNVX-1

Description
BU1ATH5WNVX-1 is high-performance FULL CMOS regulator with 500-mA output, which is mounted on versatile package SSON004X1010 (1.00mm x 1.00 mm x 0.60mm). It has excellent ripple rejection, noisecharacteristics and load responsiveness characteristics despite its low circuit current consumption of 10µA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.
Datasheet
Description
BU1ATH5WNVX-1 is high-performance FULL CMOS regulator with 500-mA output, which is mounted on versatile package SSON004X1010 (1.00mm x 1.00 mm x 0.60mm). It has excellent ripple rejection, noisecharacteristics and load responsiveness characteristics despite its low circuit current consumption of 10µA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Ripple Rejection, Low Current Consumption, Versatile Package FULL CMOS LDO Regulator (500mA) - BU1ATH5WNVX-1 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Ripple Rejection, Low Current Consumption, Versatile Package FULL CMOS LDO Regulator (500mA)
BU1ATH5WNVX-1
High Ripple Rejection, Low Current Consumption, Versatile Package FULL CMOS LDO Regulator (500mA) BU1ATH5WNVX-1
BU1ATH5WNVX-1 is high-performance FULL CMOS regulator with 500-mA output, which is mounted on versatile package SSON004X1010 (1.00mm x 1.00 mm x 0.60mm). It has excellent ripple rejection, noisecharacteristics and load responsiveness characteristics despite its low circuit current consumption of 10µA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.

BU1ATH5WNVX-1 is high-performance FULL CMOS regulator with 500-mA output, which is mounted on versatile package SSON004X1010 (1.00mm x 1.00 mm x 0.60mm). It has excellent ripple rejection, noisecharacteristics and load responsiveness characteristics despite its low circuit current consumption of 10µA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Linear Voltage Regulators
Product Number BU1ATH5WNVX-1
Product Name High Ripple Rejection, Low Current Consumption, Versatile Package FULL CMOS LDO Regulator (500mA)
Regulator Type Low Dropout
Package Type Other; SSON004X1010
Output Voltage 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 296-46287-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3944KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2412910P - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3342JRMZ-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Power Good, Shutdown
IOUT 0.3000 amps
View Details