ROHM Semiconductor GmbH 200mA 1.05V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator BU1ATD2WNVX

Description
BUxxTD2WNVX series is high-performance FULL CMOS regulator with 200-mA output, which is mounted on microminiature package SSON004X1010 (1.0 mm x 1.0 mm x 0.6 mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 35μA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules. Micro miniature SSON004X1010 with built-in heatsink is adopted for the package, which contributes to the space-saving design of the set.
Datasheet
Description
BUxxTD2WNVX series is high-performance FULL CMOS regulator with 200-mA output, which is mounted on microminiature package SSON004X1010 (1.0 mm x 1.0 mm x 0.6 mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 35μA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules. Micro miniature SSON004X1010 with built-in heatsink is adopted for the package, which contributes to the space-saving design of the set.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA 1.05V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator - BU1ATD2WNVX - ROHM Semiconductor GmbH
Willich, Germany
200mA 1.05V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator
BU1ATD2WNVX
200mA 1.05V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator BU1ATD2WNVX
BUxxTD2WNVX series is high-performance FULL CMOS regulator with 200-mA output, which is mounted on microminiature package SSON004X1010 (1.0 mm x 1.0 mm x 0.6 mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 35μA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules. Micro miniature SSON004X1010 with built-in heatsink is adopted for the package, which contributes to the space-saving design of the set.

BUxxTD2WNVX series is high-performance FULL CMOS regulator with 200-mA output, which is mounted on microminiature package SSON004X1010 (1.0 mm x 1.0 mm x 0.6 mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 35μA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules. Micro miniature SSON004X1010 with built-in heatsink is adopted for the package, which contributes to the space-saving design of the set.

Supplier's Site Datasheet
1ch 200mA CMOS LDO Regulators - BU1ATD2WNVX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch 200mA CMOS LDO Regulators
BU1ATD2WNVX
1ch 200mA CMOS LDO Regulators BU1ATD2WNVX
BUxxTD2WNVX series is high-performance FULL CMOS regulator with 200-mA output, which is mounted on microminiature package SSON004X1010 (1.0 mm x 1.0 mm x 0.6 mm). It has excellent noise characteristics and loadresponsiveness characteristics despite its low circuit current consumption of 35µA. It is most appropriate for variousapplications such as power supplies for logic IC, RF, and camera modules. Micro miniature SSON004X1010 with built-inheatsink is adopted for the package, which contributes to the space-saving design of the set.

BUxxTD2WNVX series is high-performance FULL CMOS regulator with 200-mA output, which is mounted on microminiature package SSON004X1010 (1.0 mm x 1.0 mm x 0.6 mm). It has excellent noise characteristics and loadresponsiveness characteristics despite its low circuit current consumption of 35µA. It is most appropriate for variousapplications such as power supplies for logic IC, RF, and camera modules. Micro miniature SSON004X1010 with built-inheatsink is adopted for the package, which contributes to the space-saving design of the set.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BU1ATD2WNVX BU1ATD2WNVX
Product Name 200mA 1.05V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator 1ch 200mA CMOS LDO Regulators
Package Type Other; SSON004X1010 Other; SSON004X1010
Output Voltage 1.05 volts 1.05 volts
IOUT 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3307ART-2.85-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1708889 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details
Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Motor Drivers, Controllers - A4987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details