ROHM Semiconductor GmbH 200mA 1.8V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator BU18TD3WG

Description
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm× 1.15mm). Additional features include a circuit current of only 35μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.
Request a Quote Datasheet
Description
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm× 1.15mm). Additional features include a circuit current of only 35μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA 1.8V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator - BU18TD3WG - ROHM Semiconductor GmbH
Willich, Germany
200mA 1.8V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator
BU18TD3WG
200mA 1.8V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator BU18TD3WG
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm× 1.15mm). Additional features include a circuit current of only 35μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm×1.15mm). Additional features include a circuit current of only 35μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

Supplier's Site Datasheet
1ch 200mA CMOS LDO Regulators - BU18TD3WG - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch 200mA CMOS LDO Regulators
BU18TD3WG
1ch 200mA CMOS LDO Regulators BU18TD3WG
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm× 1.15mm). Additional features include a circuit current of only 35µA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm×1.15mm). Additional features include a circuit current of only 35µA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BU18TD3WG - 1155670-BU18TD3WG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BU18TD3WG
1155670-BU18TD3WG
PMIC - PMIC - Voltage Regulators - Linear - BU18TD3WG 1155670-BU18TD3WG
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155670-BU18TD3WG Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155670-BU18TD3WG
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Singapore
LDO Voltage Regulator IC
699-BU18TD3WG
LDO Voltage Regulator IC 699-BU18TD3WG
Versatile Package FULL CMOS LDO Regulator High ripple rejection Product overview: BU18TD3WG from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BU18TD3WG can be used for catalog matching and distributor lookup.

Versatile Package FULL CMOS LDO Regulator High ripple rejection Product overview: BU18TD3WG from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BU18TD3WG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BU18TD3WG BU18TD3WG 1155670-BU18TD3WG 699-BU18TD3WG
Product Name 200mA 1.8V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator 1ch 200mA CMOS LDO Regulators PMIC - PMIC - Voltage Regulators - Linear - BU18TD3WG LDO Voltage Regulator IC
Package Type SSOP; Other; SSOP5 SSOP; Other; SSOP5
Output Voltage 1.8 volts 1.8 volts
IOUT 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ2012SN-D107 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Voltage Regulators - 2444538P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4963GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 4.2 to 50 volts
Operating Temperature -25 to 150 C (-13 to 302 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 - 910618-ADP162ACBZ-4.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 4-WLCSP (0.96x0.96)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details