ROHM Semiconductor GmbH 200mA 1.8V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator BU18TD2WNVX

Description
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm× 1.15mm). Additional features include a circuit current of only 35μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.
Request a Quote Datasheet
Description
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm× 1.15mm). Additional features include a circuit current of only 35μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA 1.8V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator - BU18TD2WNVX - ROHM Semiconductor GmbH
Willich, Germany
200mA 1.8V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator
BU18TD2WNVX
200mA 1.8V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator BU18TD2WNVX
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm× 1.15mm). Additional features include a circuit current of only 35μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm×1.15mm). Additional features include a circuit current of only 35μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

Supplier's Site Datasheet
1ch 200mA CMOS LDO Regulators - BU18TD2WNVX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch 200mA CMOS LDO Regulators
BU18TD2WNVX
1ch 200mA CMOS LDO Regulators BU18TD2WNVX
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm× 1.15mm). Additional features include a circuit current of only 35µA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm×1.15mm). Additional features include a circuit current of only 35µA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BU18TD2WNVX - 1155669-BU18TD2WNVX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BU18TD2WNVX
1155669-BU18TD2WNVX
PMIC - PMIC - Voltage Regulators - Linear - BU18TD2WNVX 1155669-BU18TD2WNVX
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155669-BU18TD2WNVX Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): TLV70718PDQNR; AP7315D-18FS4-7B; LD39020TPU18R; BU18TD2WNVX; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155669-BU18TD2WNVX
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): TLV70718PDQNR; AP7315D-18FS4-7B; LD39020TPU18R; BU18TD2WNVX;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
200mA LDO Voltage Regulator IC
699-BU18TD2WNVX
200mA LDO Voltage Regulator IC 699-BU18TD2WNVX
1ch 200mA CMOS LDO Regulators Product overview: BU18TD2WNVX from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BU18TD2WNVX can be used for catalog matching and distributor lookup.

1ch 200mA CMOS LDO Regulators Product overview: BU18TD2WNVX from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BU18TD2WNVX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BU18TD2WNVX BU18TD2WNVX 1155669-BU18TD2WNVX 699-BU18TD2WNVX
Product Name 200mA 1.8V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator 1ch 200mA CMOS LDO Regulators PMIC - PMIC - Voltage Regulators - Linear - BU18TD2WNVX 200mA LDO Voltage Regulator IC
Package Type Other; SSON004X1010 Other; SSON004X1010
Output Voltage 1.8 volts 1.8 volts
IOUT 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data