LDO, FIXED, AEC-Q100, 1.8V, 0.2A, SSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 84Y9823 | BU18SD2MG-MTR |
| Product Name | Ldo, Fixed, Aec-Q100, 1.8V, 0.2A, Ssop-5; Output Type Rohm | LDO Voltage Regulators |
| Input Voltage | 1.7 to 6 volts |