Linear Voltage Regulator IC Positive Fixed 1 Output 200mA UCSP50L1
IC REG LIN 1.8V 200MA UCSP50L1
IC REG LIN 1.8V 200MA 4UCSP50L1 Product overview: BU18SA4WGWL-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU18SA4WGWL-E2 can be used for catalog matching and distributor lookup.
IC REG LIN 1.8V 200MA 4UCSP50L1
IC REG LIN 1.8V 200MA 4UCSP50L1
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BU18SA4WGWL-E2CT-ND | 776-BU18SA4WGWL-E2 | BU18SA4WGWL-E2 | BU18SA4WGWL-E2 | BU18SA4WGWL-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 200MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 4-UFBGA, CSPBGA | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Enable |