ROHM Semiconductor USA, LLC Ldo, Fixed, Aec-Q100, 1.8V, 0.2A, Ssop-5; Output Type Rohm BU18JA2VG-CGTR

Description
LDO, FIXED, AEC-Q100, 1.8V, 0.2A, SSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 1.8V, 0.2A, SSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 1.8V, 0.2A, Ssop-5; Output Type Rohm - 84Y9822 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 1.8V, 0.2A, Ssop-5; Output Type Rohm
84Y9822
Ldo, Fixed, Aec-Q100, 1.8V, 0.2A, Ssop-5; Output Type Rohm 84Y9822
LDO, FIXED, AEC-Q100, 1.8V, 0.2A, SSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 1.8V, 0.2A, SSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84Y9822
Product Name Ldo, Fixed, Aec-Q100, 1.8V, 0.2A, Ssop-5; Output Type Rohm
Input Voltage 1.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details