The BU18JA2MNVX-CTL is a high-performance CMOS linear voltage regulator designed for automotive applications. It provides a maximum output current of 200mA and operates within an input voltage range of 1.7V to 6.0V, with output voltage options ranging from 1.0V to 3.4V. The device features low current consumption of 35OºA, high accuracy output of ±2.0%, and excellent noise characteristics, making it suitable for sensitive applications such as radar and camera systems in vehicles. This regulator is AEC-Q100 qualified, ensuring reliability in automotive environments. It includes built-in features such as overcurrent protection, thermal shutdown, and an output discharge circuit. The device is packaged in an ultra-small SSON004R1010 package, measuring 1.00mm x 1.00mm x 0.60mm, and is compatible with small ceramic capacitors for input and output. The operating temperature range is from -40°C to +125°C, making it robust for various environmental conditions.
Win Source Part Number: 1132615-BU18JA2MNVX-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: ON/OFF
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: SSON004R1010
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU18JA2MNVX-CTLDKR,B
Base Product Number: BU18JA2
Voltage Dropout (Max): 0.71V @ 200mA
IC REG LINEAR 1.8V SSON004R1010 Product overview: BU18JA2MNVX-CTL from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU18JA2MNVX-CTL can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
IC REG LINEAR 1.8V SSON004R1010
IC REG LINEAR 1.8V SSON004R1010
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1132615-BU18JA2MNVX-CTL | 776-BU18JA2MNVX-CTL | BU18JA2MNVX-CTLCT-ND | BU18JA2MNVX-CTL | BU18JA2MNVX-CTL |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 1.8V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; ON/OFF | Input Overcurrent Protection | On/Off |