BU18JA2MNVX-C is a FULL CMOS LDO regulator designed for automotive applications, offering a maximum output current of 200mA and an output voltage of 1.8V. It operates within an input voltage range of 1.7V to 6.0V and features a low standby current of 35OºA. The device is AEC-Q100 qualified, ensuring reliability in automotive environments. It supports small ceramic capacitors for input and output, with a recommended capacitance of 0.47OºF. Additional features include built-in overcurrent protection, thermal shutdown, high ripple rejection, and ON/OFF control for output voltage. The compact SSON004R1010 package measures 1.00mm x 1.00mm x 0.60mm, making it suitable for space-constrained applications. The operating temperature range is -40°C to +125°C, which is critical for automotive components.
BU18JA2MNVX-C is high-performance FULL CMOS regulator with 200mA 1.8V output, which is mounted on versatile package SSON004R1010 (1.00mm x 1.00 mm x 0.60mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 35μA. It is most appropriate for various applications such as power supplies for radar and camera of the automotive.
BU18JA2MNVX-C is high-performance FULL CMOS regulator with 200mA 1.8V output, which is mounted on versatile package SSON004R1010 (1.00mm x 1.00 mm x 0.60mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 35mA. It is most appropriate for various applications such as power supplies for radar and camera of the automotive.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BU18JA2MNVX-C | BU18JA2MNVX-C |
| Product Name | 200mA 1.8V, Ultra-Small Package, High PSRR, High-Accuracy CMOS LDO Regulator for Automotive | Versatile Package FULL CMOS LDO Regulator |
| Package Type | Other; SSON004R1010 | Other; SSON004R1010 |
| Output Voltage | 1.8 volts | 1.8 volts |
| IOUT | 0.2000 amps | 0.2000 amps |