IC REG LINEAR 1.8V 200MA 5SSOP
IC REG LINEAR 1.8V 200MA 5SSOP
IC REG LINEAR 1.8V 200MA 5SSOP
LDO Voltage Regulators HIGH-PERFORMANCE CMOS LDO
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BU18JA2DG-CTR | BU18JA2DG-CTR | BU18JA2DG-CTR | BU18JA2DG-CTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage | 1.8 volts | 1.8 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| IQ | 8.00E-5 amps | 8.00E-5 amps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Special Features | Enable |