ROHM Semiconductor USA, LLC Ldo, Aec-Q100, Fixed, 1.8V, 0.2A, Ssop-5; Output Type Rohm BU18JA2DG-CTR

Description
LDO, AEC-Q100, FIXED, 1.8V, 0.2A, SSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, FIXED, 1.8V, 0.2A, SSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Fixed, 1.8V, 0.2A, Ssop-5; Output Type Rohm - 58AC8563 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 1.8V, 0.2A, Ssop-5; Output Type Rohm
58AC8563
Ldo, Aec-Q100, Fixed, 1.8V, 0.2A, Ssop-5; Output Type Rohm 58AC8563
LDO, AEC-Q100, FIXED, 1.8V, 0.2A, SSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 1.8V, 0.2A, SSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58AC8563
Product Name Ldo, Aec-Q100, Fixed, 1.8V, 0.2A, Ssop-5; Output Type Rohm
Input Voltage 1.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details