ROHM Semiconductor USA, LLC For 2Cell Solar, Synchronous Switch-Mode Charger IC BU1840AMUV

Description
The BU1840AMUV device provides the best system to the product charged with 1cell Li-ion battery and 3cell Nickel-metal-hydride batteries using the 2cell, 3cell, and 4cell solar panel. It is possible to boost it according to the voltage of 2 cell solar panel with built-in the function to boost the low voltage input. Moreover, the solar battery maximum dissipation can be drawn out with built-in the peak power track function. It is possible to select the the switching frequency according to the terminal SEL. It is also possible to monitor the charging current by the I2C interface. Built in heat reckless driving protection (Thermal shutdown), decrease voltage protection, and input current protection for protection function.
Datasheet
Description
The BU1840AMUV device provides the best system to the product charged with 1cell Li-ion battery and 3cell Nickel-metal-hydride batteries using the 2cell, 3cell, and 4cell solar panel. It is possible to boost it according to the voltage of 2 cell solar panel with built-in the function to boost the low voltage input. Moreover, the solar battery maximum dissipation can be drawn out with built-in the peak power track function. It is possible to select the the switching frequency according to the terminal SEL. It is also possible to monitor the charging current by the I2C interface. Built in heat reckless driving protection (Thermal shutdown), decrease voltage protection, and input current protection for protection function.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 2Cell Solar, Synchronous Switch-Mode Charger IC - BU1840AMUV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
For 2Cell Solar, Synchronous Switch-Mode Charger IC
BU1840AMUV
For 2Cell Solar, Synchronous Switch-Mode Charger IC BU1840AMUV
The BU1840AMUV device provides the best system to the product charged with 1cell Li-ion battery and 3cell Nickel-metal-hydride batteries using the 2cell, 3cell, and 4cell solar panel. It is possible to boost it according to the voltage of 2 cell solar panel with built-in the function to boost the low voltage input. Moreover, the solar battery maximum dissipation can be drawn out with built-in the peak power track function. It is possible to select the the switching frequency according to the terminal SEL. It is also possible to monitor the charging current by the I2C interface. Built in heat reckless driving protection (Thermal shutdown), decrease voltage protection, and input current protection for protection function.

The BU1840AMUV device provides the best system to the product charged with 1cell Li-ion battery and 3cell Nickel-metal-hydride batteries using the 2cell, 3cell, and 4cell solar panel. It is possible to boost it according to the voltage of 2 cell solar panel with built-in the function to boost the low voltage input. Moreover, the solar battery maximum dissipation can be drawn out with built-in the peak power track function. It is possible to select the the switching frequency according to the terminal SEL. It is also possible to monitor the charging current by the I2C interface. Built in heat reckless driving protection (Thermal shutdown), decrease voltage protection, and input current protection for protection function.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Power Supplies
Product Number BU1840AMUV
Product Name For 2Cell Solar, Synchronous Switch-Mode Charger IC
Package Type Other; VQFN024V4040
Unlock Full Specs
to access all available technical data

Similar Products

BQ2204A SRAM Nonvolatile Controller IC for 4 SRAM Banks - BQ2204ASN-N - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gates and Inverters - 74LVC04AD,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1.2 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details