BU1523KV is an image correction integrated circuit designed for in-vehicle display applications. It supports both RGB and YCbCr input/output formats, allowing for versatile integration into various display systems. The device features a 24-bit RGB input data bus and an 8-bit YCbCr input data bus, with corresponding output formats that match the input. It provides comprehensive image quality adjustments, including independent control of contrast, brightness, hue, chroma, and sharpness for both RGB and YCbCr formats. Additionally, the BU1523KV includes a built-in LVDS transmitter that converts RGB data and synchronization signals into four-channel LVDS data streams. The operating temperature range is specified from -40°C to +85°C, making it suitable for automotive environments. The device is packaged in a VQFP100 format, facilitating integration into compact designs.
BU1523KV is an image quality adjustment IC for in-vehicle displays. It can control brightness, contrast, hue, intensity, sharpness, etc. It is equipped with both RGB and YCbCr as input/output interfaces. It also incorporates LVDS output capability with an embedded LVDS transmitter.
BU1523KV is an image quality adjustment IC for in-vehicle displays. It can control brightness, contrast, hue, intensity, sharpness, etc. It is equipped with both RGB and YCbCr as input/output interfaces. It also incorporates LVDS output capability with an embedded LVDS transmitter.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs |
| Product Number | BU1523KV | BU1523KV |
| Product Name | Image Correction ICs for Panel | Image Correction ICs for Panel |
| Interface | I2C | I2C |