Video IC Package
Video IC Package
IC IMAGE CORRECTION 100VQFP Product overview: BU1523KV-E2 from ROHM Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-BU1523KV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155661-BU1523KV-E2
Packaging: Reel - TR
Type: Video
Package: 100-LQFP
Applications: Automotive
Mounting: SMD
Family Name: BU1523
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 100-VQFP (14x14)
Introduction Date: January 17, 2011
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC IMAGE CORRECTION 100VQFP
Video Video IC 100-VQFP (14x14) Package
IC IMAGE CORRECTION 100VQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | BU1523KV-E2CT-ND | 684-BU1523KV-E2 | 1155661-BU1523KV-E2 | BU1523KV-E2 | BU1523KV-E2 | BU1523KV-E2 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - BU1523KV-E2 | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |