BU13TD2WNVX is a fixed output CMOS LDO regulator designed to deliver 200 mA at an output voltage of 1.3 V. It features a low quiescent current of 35 OºA, making it suitable for battery-powered applications. The device operates within a voltage range of 1.7 V to 6.0 V and offers high accuracy with an output voltage tolerance of ±1.0% (±25 mV). The regulator is equipped with built-in overcurrent protection and thermal shutdown features, enhancing its reliability in various applications. It supports small ceramic capacitors for both input and output, with a recommended capacitance of 0.47 OºF. The operating temperature range is from -40°C to +85°C, making it versatile for different environmental conditions. The compact SSON004X1010 package measures 1.00 mm x 1.00 mm x 0.60 mm, facilitating integration into space-constrained designs.
BU13TD2WNVX is high-performance FULL CMOS regulator with 200-mA output, which is mounted on versatile package SSON004X1010 (1.00mm ×1.00 mm ×0.60mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 35μA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | BU13TD2WNVX |
| Product Name | 200mA 1.3V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator |
| Package Type | Other; SSON004X1010 |