BU12TH5WNVX is high-performance FULL CMOS regulator with 500mA output, which is mounted on versatile package SSON004X1010 (1.00mm×1.00 mm×0.60mm). It has excellent ripple rejection, noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 10uA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | BU12TH5WNVX |
| Product Name | Versatile Package 500mA FULL CMOS LDO Regulator |
| Regulator Type | Low Dropout |
| Package Type | Other; SSON004X1010 |
| Output Voltage | 1.2 volts |