BU12TH5WNVX-1 is high-performance FULL CMOS regulator with 500-mA output, which is mounted on versatile package SSON004X1010 (1.00mm x 1.00 mm x 0.60mm). It has excellent ripple rejection, noisecharacteristics
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | BU12TH5WNVX-1 |
| Product Name | High Ripple Rejection, Low Current Consumption, Versatile Package FULL CMOS LDO Regulator (500mA) |
| Regulator Type | Low Dropout |
| Package Type | Other; SSON004X1010 |
| Output Voltage | 1.2 volts |