The BU12TD2WNVX is a 200 mA fixed-output CMOS LDO regulator with a 1.2 V output voltage, housed in an SSON004X1010 package measuring 1.00 mm × 1.00 mm × 0.60 mm. It features a typical quiescent current of 35 μA, an output voltage accuracy of ±1.0% (±25 mV), and an operating temperature range of -40°C to +85°C. The regulator supports ceramic capacitors of 0.47 μF for both input and output, includes built-in output discharge, overcurrent protection, and thermal shutdown, and enables ON/OFF control via the STBY pin. It operates with an input voltage range of 1.7 V to 6.0 V and maintains low dropout voltage with high ripple rejection.
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm×
The BU**TD2WNVX / BU**TD3WG series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact SSON004X1010 package (1.0mm×1.0mm×0.6mm) & SSOP5 package(2.9mm×2.8mm×
1ch 200mA CMOS LDO Regulators Product overview: BU12TD2WNVX from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BU12TD2WNVX can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155651-BU12TD2WNVX
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BU12TD2WNVX | BU12TD2WNVX | 699-BU12TD2WNVX | 1155651-BU12TD2WNVX |
| Product Name | 200mA 1.2V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator | 1ch 200mA CMOS LDO Regulators | 200mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BU12TD2WNVX |
| Package Type | Other; SSON004X1010 | Other; SSON004X1010 | ||
| Output Voltage | 1.2 volts | 1.2 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps |