ROHM Semiconductor USA, LLC Ldo, Fixed, 1.2V, 0.2A, -40 To 125Deg C; Output Type Rohm BU12JA2VG-CGTR

Description
LDO, FIXED, 1.2V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.2V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.2V, 0.2A, -40 To 125Deg C; Output Type Rohm - 01AH6843 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 0.2A, -40 To 125Deg C; Output Type Rohm
01AH6843
Ldo, Fixed, 1.2V, 0.2A, -40 To 125Deg C; Output Type Rohm 01AH6843
LDO, FIXED, 1.2V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; DropoutRoHS Compliant: Yes

LDO, FIXED, 1.2V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6843
Product Name Ldo, Fixed, 1.2V, 0.2A, -40 To 125Deg C; Output Type Rohm
Input Voltage 1.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details