ROHM Semiconductor USA, LLC Ldo, Fixed, 1.1V, 0.2A, -40 To 85Deg C; Output Type Rohm BU11TD3WG-GTR

Description
LDO, FIXED, 1.1V, 0.2A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.1V, 0.2A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.1V, 0.2A, -40 To 85Deg C; Output Type Rohm - 01AH6842 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.1V, 0.2A, -40 To 85Deg C; Output Type Rohm
01AH6842
Ldo, Fixed, 1.1V, 0.2A, -40 To 85Deg C; Output Type Rohm 01AH6842
LDO, FIXED, 1.1V, 0.2A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.1V, 0.2A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6842
Product Name Ldo, Fixed, 1.1V, 0.2A, -40 To 85Deg C; Output Type Rohm
Input Voltage 1.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details