Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004X1010
Manufacturer: Rohm Semiconductor
Win Source Part Number: 730144-BU11TD2WNVX-T
Manufacturer Homepage: www.rohm.com
Reference case: SSON004
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
1CH 200MA CMOS LDO REGULATORS. B Product overview: BU11TD2WNVX-TL from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU11TD2WNVX-TL can be used for catalog matching and distributor lookup.
1CH 200MA CMOS LDO REGULATORS. B
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 846-BU11TD2WNVX-TLTR-ND | 730144-BU11TD2WNVX-TL | 776-BU11TD2WNVX-TL | BU11TD2WNVX-TL | BU11TD2WNVX-TL |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BU11TD2WNVX-TL | 200MA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 4-UDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |