Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
LDO Voltage Regulators Full CMOS LDO Reg SSON004R1010 35uA
IC REG LIN 1.1V SSON004R1010
IC REG LIN 1.1V SSON004R1010
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BU11JA2MNVX-CTLDKR-ND | BU11JA2MNVX-CTL | BU11JA2MNVX-CTL | BU11JA2MNVX-CTL |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-UDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |