ROHM Semiconductor USA, LLC Connectors,Interconnects BU10JA2DG-CTR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad Product Status: Obsolete Output Configuration: Half Bridge (14) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Protection Features: Over Current, Short Circuit Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad Product Status: Obsolete Output Configuration: Half Bridge (14) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Protection Features: Over Current, Short Circuit Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad Product Status: Obsolete Output Configuration: Half Bridge (14) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Protection Features: Over Current, Short Circuit Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad
Product Status: Obsolete
Output Configuration: Half Bridge (14)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Protection Features: Over Current, Short Circuit
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 846-BU10JA2DG-CCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
846-BU10JA2DG-CCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 846-BU10JA2DG-CCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-SSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-SSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 846-BU10JA2DG-CDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
846-BU10JA2DG-CDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 846-BU10JA2DG-CDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-SSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-SSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 846-BU10JA2DG-CTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
846-BU10JA2DG-CTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 846-BU10JA2DG-CTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-SSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-SSOP

Buy Now Datasheet
Singapore, Singapore
1V 100MA Voltage Regulator IC
776-BU10JA2DG-CTR
1V 100MA Voltage Regulator IC 776-BU10JA2DG-CTR
IC REG LINEAR 1V 100MA 5SSOP Product overview: BU10JA2DG-CTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU10JA2DG-CTR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 100MA 5SSOP Product overview: BU10JA2DG-CTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU10JA2DG-CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - BU10JA2DG-CTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BU10JA2DG-CTR
PMIC - Voltage Regulators - Linear BU10JA2DG-CTR
IC REG LINEAR 1V 100MA 5SSOP

IC REG LINEAR 1V 100MA 5SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BU10JA2DG-CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BU10JA2DG-CTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BU10JA2DG-CTR
IC REG LINEAR 1V 100MA 5SSOP

IC REG LINEAR 1V 100MA 5SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 846-BU10JA2DG-CCT-ND 776-BU10JA2DG-CTR BU10JA2DG-CTR BU10JA2DG-CTR
Product Name Connectors,Interconnects Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1V 100MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type CMOS, Push-Pull, Rail-to-Rail, TTL Fixed Fixed
Package Type SOIC; Other; 54-SOIC (0.295", 7.50mm Width) Exposed Pad Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SSOP
Special Features Input Overcurrent Protection Input Overcurrent Protection Enable
Regulator Type Standard
Output Polarity Positive
Unlock Full Specs
to access all available technical data