ROHM Semiconductor USA, LLC Single FETs, MOSFETs BSS84T116

Description
P-Channel 60V 230mA (Ta) 200mW (Ta) Surface Mount SST3
Request a Quote Datasheet
Description
P-Channel 60V 230mA (Ta) 200mW (Ta) Surface Mount SST3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-BSS84T116CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-BSS84T116CT-ND
Single FETs, MOSFETs 846-BSS84T116CT-ND
P-Channel 60V 230mA (Ta) 200mW (Ta) Surface Mount SST3

P-Channel 60V 230mA (Ta) 200mW (Ta) Surface Mount SST3

Buy Now Datasheet
Single FETs, MOSFETs - 846-BSS84T116TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-BSS84T116TR-ND
Single FETs, MOSFETs 846-BSS84T116TR-ND
P-Channel 60V 230mA (Ta) 200mW (Ta) Surface Mount SST3

P-Channel 60V 230mA (Ta) 200mW (Ta) Surface Mount SST3

Buy Now Datasheet
Single FETs, MOSFETs - 846-BSS84T116DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-BSS84T116DKR-ND
Single FETs, MOSFETs 846-BSS84T116DKR-ND
P-Channel 60V 230mA (Ta) 200mW (Ta) Surface Mount SST3

P-Channel 60V 230mA (Ta) 200mW (Ta) Surface Mount SST3

Buy Now Datasheet
Single FETs, MOSFETs - BSS84T116 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS84T116
Single FETs, MOSFETs BSS84T116
MOSFET P-CH 60V 230MA SST3

MOSFET P-CH 60V 230MA SST3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS84T116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS84T116
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS84T116
MOSFET P-CH 60V 230MA SST3

MOSFET P-CH 60V 230MA SST3

Supplier's Site
Mosfet, P-Ch, 60V, 0.23A, 150Degc, 0.35W Rohs Compliant Rohm - 28AK6539 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 0.23A, 150Degc, 0.35W Rohs Compliant Rohm
28AK6539
Mosfet, P-Ch, 60V, 0.23A, 150Degc, 0.35W Rohs Compliant Rohm 28AK6539
MOSFET, P-CH, 60V, 0.23A, 150DEGC, 0.35W ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 0.23A, 150DEGC, 0.35W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-BSS84T116CT-ND BSS84T116 BSS84T116 28AK6539
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 60V, 0.23A, 150Degc, 0.35W Rohs Compliant Rohm
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details