MOSFET 2N-CH 1200V 567A MODULE
SIC 2N-CH 1200V 567A MODULE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 846-BSM600D12P4G103-ND | BSM600D12P4G103 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Module |