MOSFET 2N-CH 1200V 291A MODULE
SIC 2N-CH 1200V 291A MODULE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 846-BSM300D12P4G101-ND | BSM300D12P4G101 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Module |