32KBIT, SPI BUS, HIGH SPEED WRIT
IC EEPROM 32KBIT SPI 8SOP
IC EEPROM 32KBIT SPI 8SOP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 846-BR25H320F-5ACE2CT-ND | BR25H320F-5ACE2 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | |
| Supply Voltage | 1.7V ~ 5.5V | Surface Mount |