ROHM Semiconductor USA, LLC Memory BR25H256FJ-5ACE2

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 20MHz 8-SOP-J
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 20MHz 8-SOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 846-BR25H256FJ-5ACE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 20MHz 8-SOP-J

EEPROM Memory IC 256Kb (32K x 8) I²C 20MHz 8-SOP-J

Buy Now Datasheet
Memory - 846-BR25H256FJ-5ACE2CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 256KBIT SPI 8SOPJ

IC EEPROM 256KBIT SPI 8SOPJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H256FJ-5ACE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H256FJ-5ACE2
Integrated Circuits (ICs) - Memory - Memory BR25H256FJ-5ACE2
IC EEPROM 256KBIT SPI 8SOPJ

IC EEPROM 256KBIT SPI 8SOPJ

Supplier's Site
Memory - BR25H256FJ-5ACE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOP-J

EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOP-J

Buy Now Datasheet
Eeprom, Aec-Q100, 256Kbit, 125Deg C Rohs Compliant Rohm - 59AK7215 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, 125Deg C Rohs Compliant Rohm
59AK7215
Eeprom, Aec-Q100, 256Kbit, 125Deg C Rohs Compliant Rohm 59AK7215
EEPROM, AEC-Q100, 256KBIT, 125DEG C ROHS COMPLIANT: YES

EEPROM, AEC-Q100, 256KBIT, 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 846-BR25H256FJ-5ACE2TR-ND BR25H256FJ-5ACE2 BR25H256FJ-5ACE2 59AK7215
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, Aec-Q100, 256Kbit, 125Deg C Rohs Compliant Rohm
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 40060299 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers