BR25H256xxx-5AC Series is a 256Kbit serial EEPROM of SPI BUS Interface.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Memory Chips |
| Product Number | BR25H256F-5AC |
| Product Name | 256KBit, SPI BUS, High Speed Write Cycle, High Endurance, Serial EEPROM for Automotive (125℃ Operation) |
| Memory Category | EEPROM |
| Data Retention | 100 years |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Density | 256 kbits |
| Number of Words | 32 k |