BR25H1Mxxx-5AC Series is a 1Mbit serial EEPROM of SPI BUS Interface.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Memory Chips |
| Product Number | BR25H1MFJ-5AC |
| Product Name | 1MBit, SPI BUS, High Speed Write Cycle, High Endurance, Serial EEPROM for Automotive (125℃ Operation) |
| Memory Category | EEPROM |
| Data Retention | 100 years |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Number of Words | 128 k |
| Bits per Word | 8 bits |