SERIAL EEPROM, 10MHZ, MSOP-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes
EEPROM Memory IC 16Kbit SPI 10 MHz 8-MSOP
IC EEPROM 16KBIT SPI 10MHZ 8MSOP
IC EEPROM 16KBIT SPI 10MHZ 8MSOP
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 82Y6183 | BR25H160FVM-2CTR | BR25H160FVM-2CTR | BR25H160FVM-2CTR |
| Product Name | Serial Eeprom, 10Mhz, Msop-8; Memory Size Rohm | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Data Rate | 10 MHz | 10 MHz | ||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits |
| Package Type | MSOP | SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) |