ROHM Semiconductor USA, LLC Memory BR25H160F-2LBH2

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25H160F-2LBH2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOP

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOP

Buy Now Datasheet
Memory - BR25H160F-2LBH2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOP

EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOP

Buy Now Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8SOP

IC EEPROM 16KBIT SPI 10MHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H160F-2LBH2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H160F-2LBH2
Integrated Circuits (ICs) - Memory - Memory BR25H160F-2LBH2
IC EEPROM 16KBIT SPI 10MHZ 8SOP

IC EEPROM 16KBIT SPI 10MHZ 8SOP

Supplier's Site
IC EEPROM 16K SPI 10MHZ 8SOP - 687-BR25H160F-2LBH2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 16K SPI 10MHZ 8SOP
687-BR25H160F-2LBH2
IC EEPROM 16K SPI 10MHZ 8SOP 687-BR25H160F-2LBH2
IC EEPROM 16K SPI 10MHZ 8SOP

IC EEPROM 16K SPI 10MHZ 8SOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25H160F-2LBH2TR-ND BR25H160F-2LBH2 BR25H160F-2LBH2 BR25H160F-2LBH2 687-BR25H160F-2LBH2
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory IC EEPROM 16K SPI 10MHZ 8SOP
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOIC; 8-SOIC (0.173\", 4.40mm Width) SOIC; 8-SOIC (0.173, 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount 5V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9021931 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C02/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details