IC EEPROM 16K SPI 10MHZ 8SOP
SERIAL EEPROM, 10MHZ, SOP-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes
IC EEPROM 16KBIT SPI 10MHZ 8SOP
IC EEPROM 16KBIT SPI 10MHZ 8SOP
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOP
| Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 687-BR25H160F-2CE2 | 82Y6181 | BR25H160F-2CE2 | BR25H160F-2CE2 | BR25H160F-2CE2 |
| Product Name | IC EEPROM 16K SPI 10MHZ 8SOP | Serial Eeprom, 10Mhz, Sop-8; Memory Size Rohm | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Logic Family | CMOS | ||||
| Cycle Time | 4.00E6 ns | 4.00E6 ns | |||
| Endurance | 1000000 Write/Erase Cycles | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |