ROHM Semiconductor USA, LLC Memory - EEPROM - BR25H128FJ-2CE2 BR25H128FJ-2CE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913526-BR25H128FJ-2C E2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR25H128 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.32.0051 Other Part Number: BR25H128FJ-2CE2DKR, BR25H128FJ-2CE2TR, BR25H128FJ-2CE2CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913526-BR25H128FJ-2C E2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR25H128 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.32.0051 Other Part Number: BR25H128FJ-2CE2DKR, BR25H128FJ-2CE2TR, BR25H128FJ-2CE2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR25H128FJ-2CE2 - 913526-BR25H128FJ-2CE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR25H128FJ-2CE2
913526-BR25H128FJ-2CE2
Memory - EEPROM - BR25H128FJ-2CE2 913526-BR25H128FJ-2CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913526-BR25H128FJ-2C E2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR25H128 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.32.0051 Other Part Number: BR25H128FJ-2CE2DKR, BR25H128FJ-2CE2TR, BR25H128FJ-2CE2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913526-BR25H128FJ-2CE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOP-J
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR25H128
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.32.0051
Other Part Number: BR25H128FJ-2CE2DKR, BR25H128FJ-2CE2TR, BR25H128FJ-2CE2CT

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR25H128FJ-2CE2
Memory IC and Storage Component 774-BR25H128FJ-2CE2
IC EEPROM 128KBIT SPI 8SOPJ Product overview: BR25H128FJ-2CE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H128FJ-2CE2 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 8SOPJ Product overview: BR25H128FJ-2CE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H128FJ-2CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H128FJ-2CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H128FJ-2CE2
Integrated Circuits (ICs) - Memory - Memory BR25H128FJ-2CE2
IC EEPROM 128KBIT SPI 8SOPJ

IC EEPROM 128KBIT SPI 8SOPJ

Supplier's Site
IC EEPROM 128KBIT SPI 8SOPJ

IC EEPROM 128KBIT SPI 8SOPJ

Supplier's Site Datasheet
Memory - BR25H128FJ-2CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 10 MHz 8-SOP-J

EEPROM Memory IC 128Kbit SPI 10 MHz 8-SOP-J

Buy Now Datasheet
Serial Eeprom, 10Mhz, Sop-J-8; Memory Size Rohm - 82Y6180 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 10Mhz, Sop-J-8; Memory Size Rohm
82Y6180
Serial Eeprom, 10Mhz, Sop-J-8; Memory Size Rohm 82Y6180
SERIAL EEPROM, 10MHZ, SOP-J-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOP-J; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 10MHZ, SOP-J-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOP-J; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 913526-BR25H128FJ-2CE2 774-BR25H128FJ-2CE2 BR25H128FJ-2CE2 BR25H128FJ-2CE2 BR25H128FJ-2CE2 82Y6180
Product Name Memory - EEPROM - BR25H128FJ-2CE2 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 10Mhz, Sop-J-8; Memory Size Rohm
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOP; 8-SOP-J SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOP-J
Cycle Time 4.00E6 ns 4.00E6 ns
Data Retention 100 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00101927 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details