This is the product guarantees long time support in Industrial market. BR25H128-2C is a serial EEPROM of SPI BUS interface method.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Memory Chips |
| Product Number | BR25H128F-2LB(E2) |
| Product Name | 125°C Operation SPI BUS 128Kbit (16Kx8bit) EEPROM |
| Memory Category | EEPROM |
| Data Retention | 40 years |
| Endurance | 106 Write/Erase Cycles |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Density | 128 kbits |