EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TSSOP-B
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TSSOP-B
IC EEPROM 8KBIT SPI 8TSSOPB
IC EEPROM 8KBIT SPI 8TSSOPB
EEPROM Memory IC 8Kbit SPI 10 MHz 8-TSSOP-B
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR25H080FVT-2CE2TR-ND | BR25H080FVT-2CE2 | BR25H080FVT-2CE2 | BR25H080FVT-2CE2 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | 2.5V ~ 5.5V |