ROHM Semiconductor USA, LLC Memory BR25H080FJ-2CE2

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOP-J
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25H080FJ-2CE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOP-J

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOP-J

Buy Now Datasheet
Memory - BR25H080FJ-2CE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOP-J

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOP-J

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H080FJ-2CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H080FJ-2CE2
Integrated Circuits (ICs) - Memory - Memory BR25H080FJ-2CE2
IC EEPROM 8KBIT SPI 10MHZ 8SOPJ

IC EEPROM 8KBIT SPI 10MHZ 8SOPJ

Supplier's Site
IC EEPROM 8KBIT SPI 10MHZ 8SOPJ

IC EEPROM 8KBIT SPI 10MHZ 8SOPJ

Supplier's Site Datasheet
Serial Eeprom, 10Mhz, Sop-J-8; Memory Size Rohm - 82Y6176 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 10Mhz, Sop-J-8; Memory Size Rohm
82Y6176
Serial Eeprom, 10Mhz, Sop-J-8; Memory Size Rohm 82Y6176
SERIAL EEPROM, 10MHZ, SOP-J-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOP-J; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 10MHZ, SOP-J-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOP-J; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - BR25H080FJ-2CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOP-J

EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOP-J

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25H080FJ-2CE2TR-ND BR25H080FJ-2CE2 BR25H080FJ-2CE2 82Y6176 BR25H080FJ-2CE2
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 10Mhz, Sop-J-8; Memory Size Rohm Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP-J SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 1936360 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details